NEN-EN-ISO 10323
Dentistry - Bore diameters for rotary instruments such as discs and wheels
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Dental instruments): | 11.060.25 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and wheels and the mandrels with which the discs and wheels are operated in a dental handpiece.
Document History
February 1, 2013
Dentistry - Bore diameters for rotary instruments such as discs and wheels
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and...
NEN-EN-ISO 10323
July 1, 2011
Dentistry - Bore diameters for rotary instruments such as discs and wheels
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and...
November 1, 1995
Dental rotary instruments - Bore diameters for discs and wheels
Specifies the following nominal bore diameters in order to achieve interchangeability between discs and wheels. Diameters in mm: 1,6; 1,8; 2,2; 3.