NEN-EN-ISO 10323

Dentistry - Bore diameters for rotary instruments such as discs and wheels

active, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: active
Page Count: 16
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20
scope:

This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and wheels and the mandrels with which the discs and wheels are operated in a dental handpiece.

Document History

NEN-EN-ISO 10323
February 1, 2013
Dentistry - Bore diameters for rotary instruments such as discs and wheels
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and...
July 1, 2011
Dentistry - Bore diameters for rotary instruments such as discs and wheels
This International Standard specifies bore diameters for rotary instruments such as metallic discs and metallic wheels used in dentistry in order to achieve interchangeability between discs and...
November 1, 1995
Dental rotary instruments - Bore diameters for discs and wheels
Specifies the following nominal bore diameters in order to achieve interchangeability between discs and wheels. Diameters in mm: 1,6; 1,8; 2,2; 3.
Advertisement