NEN-EN-ISO 11609

Dentistry - Dentifrices - Requirements, test methods and marking

inactive
Organization: NEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 37
ICS Code (Dental materials): 11.060.10
ICS Code (Body care equipment): 97.170
scope:

This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking, labelling and packaging of dentifrices. This International Standard applies to dentifrices, including toothpastes, destined to be used by the public on a daily basis with a toothbrush to promote oral hygiene. Specific qualitative and quantitative requirements for freedom from biological and toxicological hazards are not included in this International Standard.

Document History

July 1, 2017
Dentistry - Dentifrices - Requirements, test methods and marking
NEN-EN-ISO 11609 specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking,...
NEN-EN-ISO 11609
September 1, 2010
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...
April 1, 1998
Dentistry - Toothpastes - Requirements, test methods and marking
Gives requirements and test methods for physical and chemical properties, and for marking and/or labelling of toothpastes for daily use with a toothbrush.
Advertisement