NEN-EN-ISO 11609

Dentistry - Toothpastes - Requirements, test methods and marking

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 22
ICS Code (Dental materials): 11.060.10
scope:

Gives requirements and test methods for physical and chemical properties, and for marking and/or labelling of toothpastes for daily use with a toothbrush.

Document History

July 1, 2017
Dentistry - Dentifrices - Requirements, test methods and marking
NEN-EN-ISO 11609 specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking,...
September 1, 2010
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...
NEN-EN-ISO 11609
April 1, 1998
Dentistry - Toothpastes - Requirements, test methods and marking
Gives requirements and test methods for physical and chemical properties, and for marking and/or labelling of toothpastes for daily use with a toothbrush.
Advertisement