NEN-EN-ISO 12567-1

Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors

active
Organization: NEN
Publication Date: 1 July 2010
Status: active
Page Count: 68
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Doors and windows): 91.060.50
scope:

This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door leaves and fittings. It is not applicable to - edge effects occurring outside the perimeter of the specimen, - energy transfer due to solar radiation on the specimen, - effects of air leakage through the specimen, and - roof windows and projecting products, where the external face projects beyond the cold side roof surface.

Document History

November 1, 2010
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
A description is not available for this item.
NEN-EN-ISO 12567-1
July 1, 2010
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door...
April 1, 2009
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door...
November 1, 2000
Thermal performance of windows and doors - Determination of thermal transmittance by hot box method - Part 1: Complete windows and doors
Specifies a method to measure the thermal transmittance of a door or window system. This includes all effects of frames, sashes, shutters, door leaves and fittings.
Advertisement