NEN-EN-ISO 12567-1/C1
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Doors and windows): | 91.060.50 |
Document History
NEN-EN-ISO 12567-1/C1
November 1, 2010
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
A description is not available for this item.
July 1, 2010
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door...
April 1, 2009
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door...
November 1, 2000
Thermal performance of windows and doors - Determination of thermal transmittance by hot box method - Part 1: Complete windows and doors
Specifies a method to measure the thermal transmittance of a door or window system. This includes all effects of frames, sashes, shutters, door leaves and fittings.