NEN-EN-ISO 10893-6
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 10893 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of imperfections. It can also be applicable to the testing of circular hollow sections.
Document History
NEN-EN-ISO 10893-6
April 1, 2011
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This part of ISO 10893 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of...
March 1, 2009
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the...