NEN-EN-ISO 10893-6

Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 25
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
scope:

This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the detection of imperfections.

Document History

April 1, 2011
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This part of ISO 10893 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of...
NEN-EN-ISO 10893-6
March 1, 2009
Non-destructive testing of steel tubes - Part 6: Radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This Part of ISO 10893 specifies the requirements for film based radiographic X-ray testing of the longitudinal or helically (spiral) weld seams of automated fusion arc welded steel tubes for the...

References

Advertisement