NEN-EN-ISO 10960
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies a method of assessing the resistance of hoses to the de leterious effects of atmospheric ozone under dynamic conditions. Applicable to hoses with bore diameters up to and including 25 mm.
Document History
February 1, 2018
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions
NEN-EN-ISO 10960 specifies a method of assessing the resistance of hoses to the deleterious effects of atmospheric ozone under dynamic conditions. It is applicable to hoses with bore diameters up to...
NEN-EN-ISO 10960
September 1, 1996
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions
Specifies a method of assessing the resistance of hoses to the de leterious effects of atmospheric ozone under dynamic conditions. Applicable to hoses with bore diameters up to and including 25 mm.