NEN-EN-ISO 10960

Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 10960 specifies a method of assessing the resistance of hoses to the deleterious effects of atmospheric ozone under dynamic conditions. It is applicable to hoses with bore diameters up to and including 25 mm.

Document History

NEN-EN-ISO 10960
February 1, 2018
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions
NEN-EN-ISO 10960 specifies a method of assessing the resistance of hoses to the deleterious effects of atmospheric ozone under dynamic conditions. It is applicable to hoses with bore diameters up to...
September 1, 1996
Rubber and plastics hoses - Assessment of ozone resistance under dynamic conditions
Specifies a method of assessing the resistance of hoses to the de leterious effects of atmospheric ozone under dynamic conditions. Applicable to hoses with bore diameters up to and including 25 mm.
Advertisement