NEN-EN-ISO 14373

Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 31
ICS Code (Welding processes): 25.160.10
scope:

NEN-EN-ISO 14373 specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm, for the following materials: - uncoated steels; - hot-dip zinc or iron-zinc alloy (galvannealed) coated steel; - electrolytic zinc, zinc-iron, or zinc-nickel coated steel; - aluminium coated steel; - zinc-aluminium coated steel.

Document History

NEN-EN-ISO 14373
April 1, 2015
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
NEN-EN-ISO 14373 specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of metal, where...
February 1, 2013
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
NEN-EN-ISO 14373 specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of metal, where...
June 1, 2007
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two or three sheets of...

References

Advertisement