NEN-EN-ISO 14373
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel comprising two or three sheets of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm for the following materials;uncoated steels;hot dip zinc or iron-zinc alloy (galvannealed) coated steel;electrolytic zinc, zinc-iron, or zinc-nickel coated steel;aluminium coated steel;zinc-aluminium
Document History