NEN-EN-ISO 16664

Gas analysis - Handling of calibration gases and gas mixtures - Guidelines

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 32
ICS Code (Chemical analysis): 71.040.40
scope:

NEN-EN-ISO 16664 describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This document only applies to gases or gas mixtures that are within the "utilization period". It provides the following guidelines for the handling and use of calibration gas mixtures:- storage of calibration gas cylinders;- calibration gas withdrawal from cylinders;- transfer of calibration gas from cylinders to the point of calibration.It also outlines a method of assessing the stability of a gas mixture, taking into account the gas composition uncertainty given on the certificate and the user's measurement uncertainty.

Document History

NEN-EN-ISO 16664
June 1, 2017
Gas analysis - Handling of calibration gases and gas mixtures - Guidelines
NEN-EN-ISO 16664 describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This document only applies to gases or gas mixtures...
September 1, 2008
Gas analysis - Handling of calibration gases and gas mixtures - Guidelines
This International Standard describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This International Standard only applies to...

References

Advertisement