NEN-EN-ISO 16664

Gas analysis - Handling of calibration gases and gas mixtures - Guidelines

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 30
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This International Standard only applies to gases or gas mixtures that are within the utilization period , and it pays special attention to; - storage of calibration gas cylinders; - calibration gas withdrawal from cylinders; - transfer of calibration gas from cylinders to the point of calibration. It also outlines a method of assessing the stability for a gas mixture, and takes into account the gas composition uncertainty given on the certificate and the users measurement uncertainty.

Document History

June 1, 2017
Gas analysis - Handling of calibration gases and gas mixtures - Guidelines
NEN-EN-ISO 16664 describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This document only applies to gases or gas mixtures...
NEN-EN-ISO 16664
September 1, 2008
Gas analysis - Handling of calibration gases and gas mixtures - Guidelines
This International Standard describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This International Standard only applies to...

References

Advertisement