NEN-EN-ISO 23553-1

Safety and control devices for oil burners and oil burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 47
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

NEN-EN-ISO 23553-1 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are: - normally closed; - used in combustion plants to interrupt the oil flow with or without delay on closing; - for use with oil types (e.g. middle distillate fuel oil, crude oil, heavy fuel oil or kerosene) without gasoline.

Document History

March 1, 2022
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
This document specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are:...
June 1, 2014
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
NEN-EN-ISO 23553-1 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which...
NEN-EN-ISO 23553-1
July 1, 2012
Safety and control devices for oil burners and oil burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
NEN-EN-ISO 23553-1 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which...
July 1, 2009
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners
This part of ISO 23553 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. This part of ISO 23553 covers type testing only. It...
Advertisement