NEN-EN-ISO 23553-1

Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 37
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

This part of ISO 23553 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. This part of ISO 23553 covers type testing only. It applies to safety shut-off devices which: - are designed as e.g. automatic valves or fast-closing devices; - are used in combustion plants to interrupt the flow of liquid fuels with or without delay on closing and with or without delay on opening; - are for use with fuel oils; NOTE For other liquid fuels, additional test methods can be agreed between the manufacturer and the test authority. - form part of a device having other function(s), such as oil pumps. In this case the test methods apply to those parts or components of the device forming the safety shut-off device, i.e. those parts which are necessary for the closing function; - have declared maximum working pressures up to and including 5 000 kPa, for use on burners or in appliances using liquid fuels; - are directly or indirectly operated electrically or by mechanical or hydraulic means; - are fitted with or without closed-position indicator switches. The methods of test given in this part of ISO 23553 are intended for product type testing.

Document History

March 1, 2022
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
This document specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are:...
June 1, 2014
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
NEN-EN-ISO 23553-1 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which...
July 1, 2012
Safety and control devices for oil burners and oil burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
NEN-EN-ISO 23553-1 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which...
NEN-EN-ISO 23553-1
July 1, 2009
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners
This part of ISO 23553 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. This part of ISO 23553 covers type testing only. It...

References

Advertisement