NEN-EN-ISO 4934
Steel and iron - Determination of sulfur content - Gravimetric method
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a gravimetric method for the determination of the sulfur content of steels and iron, excluding steels containing selenium. The method is particularly suitable as a reference method for the standardization of sampless on which certified standard values is to be established. The method is applicable to a sulfur content between 0,003 % (mass fraction) and 0,35 % (mass fraction).
Document History