NEN-ISO 4934

Steel and cast iron - Determination of sulfur content - Gravimetric method

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 12
ICS Code (Ferrous metals in general): 77.080.01
ICS Code (Steel structures): 91.080.13
scope:

This International Standard specifies a gravimetric method for the determination of the sulphur content of steels and cast iron, excluding steels containing selenium. The method is particularly suitable as a reference method for the standardization of sampless of which certified standard values are to be established. The method is applicable to products having sulphur contents greater than 0,003 % (m/m)

Document History

NEN-ISO 4934
February 1, 2001
Steel and cast iron - Determination of sulfur content - Gravimetric method
This International Standard specifies a gravimetric method for the determination of the sulphur content of steels and cast iron, excluding steels containing selenium. The method is particularly...

References

Advertisement