NEN-EN-ISO 6892-2
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Testing of metals in general): | 77.040.01 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
In this edition there are two methods of testing speeds available. The first, Method A, is based on strain rates (including crosshead separation rate) with narrow tolerances (+/- 20 %) and the second, Method B, based on conventional strain rate ranges and tolerances. Method A is intended to minimise the variation of the test rates during the moment when strain rate sensitive parameters are determined and to minimise the measurement uncertainty of the test results.
Document History