NEN-EN-ISO 6892-2
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Testing of metals in general): | 77.040.01 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 6892 specifies a method of tensile testing of metallic materials at temperatures higher than room temperature.
Document History
NEN-EN-ISO 6892-2
February 1, 2011
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature
This part of ISO 6892 specifies a method of tensile testing of metallic materials at temperatures higher than room temperature.
May 1, 2009
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature
In this edition there are two methods of testing speeds available. The first, Method A, is based on strain rates (including crosshead separation rate) with narrow tolerances (+/- 20 %) and the...