NEN-ISO 11257

Iron ores for shaft direct-reduction feedstocks - Determination of the low-temperature reduction-disintegration index and degree of metallization

inactive
Organization: NEN
Publication Date: 1 September 2015
Status: inactive
Page Count: 19
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 11257 specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those prevailing in shaft direct-reduction processes. This International Standard is applicable to lump ores and hot-bonded pellets.

Document History

April 1, 2022
Iron ores for shaft direct reduction feedstocks - Determination of the low temperature reduction disintegration index and degree of metallization
This document specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those...
NEN-ISO 11257
September 1, 2015
Iron ores for shaft direct-reduction feedstocks - Determination of the low-temperature reduction-disintegration index and degree of metallization
NEN-ISO 11257 specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those...
November 1, 2007
Iron ores for shaft direct-reduction feedstocks - Determination of the low-temperature reduction-disintegration index and degree of metallization
This International Standard specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions...
Advertisement