NEN-ISO 11257

Iron ores for shaft direct reduction feedstocks - Determination of the low temperature reduction disintegration index and degree of metallization

active, Most Current
Organization: NEN
Publication Date: 1 April 2022
Status: active
Page Count: 20
ICS Code (Iron ores): 73.060.10
scope:

This document specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those prevailing in shaft direct-reduction processes.

This document is applicable to lump ores and hot-bonded pellets.

Document History

NEN-ISO 11257
April 1, 2022
Iron ores for shaft direct reduction feedstocks - Determination of the low temperature reduction disintegration index and degree of metallization
This document specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those...
September 1, 2015
Iron ores for shaft direct-reduction feedstocks - Determination of the low-temperature reduction-disintegration index and degree of metallization
NEN-ISO 11257 specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions resembling those...
November 1, 2007
Iron ores for shaft direct-reduction feedstocks - Determination of the low-temperature reduction-disintegration index and degree of metallization
This International Standard specifies a method to provide a relative measure for evaluating the degree of size degradation and degree of metallization of iron ores, when reduced under conditions...

References

Advertisement