ISO 2597-2

Iron ores — Determination of total iron content — Part 2: Titrimetric methods after titanium(III) chloride reduction

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 20
ICS Code (Iron ores): 73.060.10
scope:

This document specifies two titrimetric methods, free from mercury pollution, for the determination of total iron content in iron ores, using potassium dichromate as titrant after reduction of the iron(III) by tin(II) chloride and titanium(III) chloride. The excess reductant is then oxidized by either dilute potassium dichromate (Method 1) or perchloric acid (Method 2).

Both methods are applicable to a concentration range of 30 % mass fraction to 72 % mass fraction of iron in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

ISO 2597-2
April 1, 2019
Iron ores — Determination of total iron content — Part 2: Titrimetric methods after titanium(III) chloride reduction
This document specifies two titrimetric methods, free from mercury pollution, for the determination of total iron content in iron ores, using potassium dichromate as titrant after reduction of the...
November 1, 2015
Iron ores - Determination of total iron content - Part 2: Titrimetric methods after titanium(III) chloride reduction
This part of ISO 2597 specifies a titrimetric method, free from mercury pollution, for the determination of total iron content in iron ores, using potassium dichromate as titrant after reduction of...
November 15, 2008
Iron ores — Determination of total iron content — Part 2: Titrimetric methods after titanium(III) chloride reduction
This part of ISO 2597 specifies two titrimetric methods, free from mercury pollution, for the determination of total iron content in iron ores, using potassium dichromate as titrant after reduction...

References

Advertisement