ISO 16878

Iron ores - Determination of metallic iron content - Iron(III) chloride titrimetric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2016
Status: active
Page Count: 14
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a titrimetric method for the determination of the metallic iron content of reduced iron ores.

This method is applicable to a concentration range of 57,5 % mass fraction to 90,5 % mass fraction of the metallic iron.

NOTE The term "metallic iron" means those forms of iron not bonded to oxygen or not present as pyrite.

Document History

ISO 16878
July 1, 2016
Iron ores - Determination of metallic iron content - Iron(III) chloride titrimetric method
This International Standard specifies a titrimetric method for the determination of the metallic iron content of reduced iron ores. This method is applicable to a concentration range of 57,5 % mass...

References

Advertisement