NEN-ISO 11529-1
Milling cutters - Designation - Part 1: Shank type end mills of solid or tipped design
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Milling tools): | 25.100.20 |
scope:
Establishes a designation system for shank type end mills of solid or tipped design with a maximum diameter of 99,9 millimetres, with the purpose of simplifying communication between users and suppliers of such tools.
Document History
April 1, 2005
Milling cutters - Designation - Part 1: Shank-type end mills of solid or tipped design
This part of ISO 11529 establishes a designation system for shank-type end mills of solid or tipped design with a maximum diameter of 99,9 mm, with the purpose of simplifying communication between...
NEN-ISO 11529-1
May 1, 1998
Milling cutters - Designation - Part 1: Shank type end mills of solid or tipped design
Establishes a designation system for shank type end mills of solid or tipped design with a maximum diameter of 99,9 millimetres, with the purpose of simplifying communication between users and...