NEN-ISO 11529-1

Milling cutters - Designation - Part 1: Shank-type end mills of solid or tipped design

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 18
ICS Code (Milling tools): 25.100.20
scope:

This part of ISO 11529 establishes a designation system for shank-type end mills of solid or tipped design with a maximum diameter of 99,9 mm, with the purpose of simplifying communication between the users and suppliers of such tools.

Document History

NEN-ISO 11529-1
April 1, 2005
Milling cutters - Designation - Part 1: Shank-type end mills of solid or tipped design
This part of ISO 11529 establishes a designation system for shank-type end mills of solid or tipped design with a maximum diameter of 99,9 mm, with the purpose of simplifying communication between...
May 1, 1998
Milling cutters - Designation - Part 1: Shank type end mills of solid or tipped design
Establishes a designation system for shank type end mills of solid or tipped design with a maximum diameter of 99,9 millimetres, with the purpose of simplifying communication between users and...
Advertisement