NEN-ISO 1409
Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Determination of surface tension by the ring method
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This International Standard specifies a ring method for the determination of the surface tension of polymer dispersions and rubber latices (natura1 and synthetic). The method is valid for polymer dispersions and rub- ber latices with a viscosity less than 200 mPas. To achieve this, the dispersion or latex is diluted with water to a total solids content of 40 % (m/m). If nec- essary, the solids content is further reduced to ensure that the viscosity is under the specified limit. The method is also suitable for prevulcanized latices and compounded materials.
Document History