NEN-ISO 1409
Rubber latex - Determination of surface tension
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1984 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This International Standard specifies a method for the determination of the surface tension of synthtic or natural rubber latices. The surface tension of the latex is determined at a total solids content of 40% or less.
Document History
September 1, 2006
Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Determination of surface tension by the ring method
This International Standard specifies a ring method for the determination of the surface tension of polymer dispersions and rubber latices (natural and synthetic). The method is valid for polymer...
May 1, 2003
Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Determination of surface tension by the ring method
This International Standard specifies a ring method for the determination of the surface tension of polymer dispersions and rubber latices (natura1 and synthetic). The method is valid for polymer...
NEN-ISO 1409
March 1, 1984
Rubber latex - Determination of surface tension
This International Standard specifies a method for the determination of the surface tension of synthtic or natural rubber latices. The surface tension of the latex is determined at a total solids...