NEN-ISO 18650-2
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Construction equipment): | 91.220 |
scope:
NEN-ISO 18650-2 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable to concrete mixers having a rated capacity greater than or equal to 70/50.
Document History
NEN-ISO 18650-2
October 1, 2014
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
NEN-ISO 18650-2 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable to...
September 1, 2006
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable...
May 1, 2006
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable...