NEN-ISO 18650-2

Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 29
ICS Code (Construction equipment): 91.220
scope:

This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable to concrete mixers having a rated capacity greater than or equal to 70/50.

Document History

October 1, 2014
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
NEN-ISO 18650-2 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable to...
NEN-ISO 18650-2
September 1, 2006
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable...
May 1, 2006
Building construction machinery and equipment - Concrete mixers - Part 2: Procedure for examination of mixing efficiency
This part of ISO 18650 specifies the procedure and requirements for examination of the mixing efficiency of batch-type and continuous-type concrete mixers as defined in ISO 18650-1. It is applicable...
Advertisement