NEN-ISO 22309
Microbeam analysis - Quantitative analysis using energy-dispersive spectrometry (EDS) for elements with an atomic number of 11 (Na) or above
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other standards related to analytical chemistry): | 71.040.99 |
scope:
This International Standard gives guidance on the quantitative analysis at specific points or areas of a specimen using energy-dispersive spectrometry (EDS) fitted to a scanning electron microscope (SEM) or an electron probe microanalyser (EPMA); any expression of amount, i.e. in terms of percent (mass fraction), as large/small or major/minor amounts is deemed to be quantitative. The correct identification of all elements present in the specimen is a necessary part of quantitative analysis and is therefore considered in this International Standard. This International Standard provides guidance on the various approaches and is applicable to routine quantitative analysis of mass fractions down to 1 %, utilizing either reference materials or "standardless" procedures. It can be used with confidence for elements with atomic number Z > 10.
Document History