NEN-ISO 22309

Microbeam analysis - Quantitative analysis using energy-dispersive spectrometry (EDS)

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 33
ICS Code (Other standards related to analytical chemistry): 71.040.99
scope:

This International Standard gives guidance on the quantitative analysis at specific points or areas of a specimen using energy-dispersive spectrometry (EDS) fitted to a scanning electron microscope (SEM) or electron probe microanalyser (EPMA); any expression of amount, i.e. in terms of percent (mass fraction), as large/small or major/minor amounts is deemed to be quantitative. The correct identification of all elements present in the specimen is a necessary part of quantitative analysis and is therefore considered in this International Standard. This International Standard provides guidance on the various approaches and is applicable to routine quantitative analysis of mass fractions down to 1 %, utilising either reference materials or "standardless" procedures. It can be used with confidence for elements with atomic number Z 10. Guidance on the analysis of light elements with Z 11 is also given.

Document History

October 1, 2011
Microbeam analysis - Quantitative analysis using energy-dispersive spectrometry (EDS) for elements with an atomic number of 11 (Na) or above
This International Standard gives guidance on the quantitative analysis at specific points or areas of a specimen using energy-dispersive spectrometry (EDS) fitted to a scanning electron microscope...
NEN-ISO 22309
May 1, 2006
Microbeam analysis - Quantitative analysis using energy-dispersive spectrometry (EDS)
This International Standard gives guidance on the quantitative analysis at specific points or areas of a specimen using energy-dispersive spectrometry (EDS) fitted to a scanning electron microscope...
Advertisement