NEN-ISO 2768-1

General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)

active
Organization: NEN
Publication Date: 1 August 1990
Status: active
Page Count: 13
ICS Code (Limits and fits): 17.040.10
scope:

This Part of ISO 2768 is intended to simplify drawing indications and it specifies general tolerances for lineair and angular dimensions without individual tolerance indications in four tolerance classes.

Document History

March 1, 1994
General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)
A description is not available for this item.
NEN-ISO 2768-1
August 1, 1990
General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)
This Part of ISO 2768 is intended to simplify drawing indications and it specifies general tolerances for lineair and angular dimensions without individual tolerance indications in four tolerance...
August 1, 1990
General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)
This Part of ISO 2768 is intended to simplify drawing indications and it specifies general tolerances for lineair and angular dimensions without individual tolerance indications in four tolerance...

References

Advertisement