NEN-ISO 2768-1/C1

General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)

active, Most Current
Organization: NEN
Publication Date: 1 March 1994
Status: active
Page Count: 3
ICS Code (Limits and fits): 17.040.10

Document History

NEN-ISO 2768-1/C1
March 1, 1994
General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)
A description is not available for this item.
August 1, 1990
General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)
This Part of ISO 2768 is intended to simplify drawing indications and it specifies general tolerances for lineair and angular dimensions without individual tolerance indications in four tolerance...
August 1, 1990
General tolerances - Part 1: Tolerances for linear and angular dimensions without individual indications (ISO 2768-1:1989)
This Part of ISO 2768 is intended to simplify drawing indications and it specifies general tolerances for lineair and angular dimensions without individual tolerance indications in four tolerance...
Advertisement