NEN-ISO/IEC 23002-4

Information technology - MPEG video technologies - Part 4: Video tool library

active
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 118
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23002-4 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which are sufficient to build complete decoding solutions according to the following coding standards: - ISO/IEC 14496-2 (MPEG-4 Simple Profile), and - ISO/IEC 14496-10 (MPEG-4 AVC Constrained Baseline Profile). The objective of ISO/IEC 23001-4 is to define the general framework principles, and this part of ISO/IEC 23002 defines the MPEG VTL that includes relevant tools (or FUs) from the existing MPEG coding standards. Each FU is defined in the form of a textual description, which can be found in 4.1. The input and output behavior follows the conventions described in Clause 5 (general-purpose FUs), Clause 6 (MPEG-4 FUs), and Clause 7 (MPEG-4 AVC FUs). This part of ISO/IEC 23002 compliant implementations can be designed using any software or hardware language and components. The reference software for the textual specification of FUs is written in RVC-CAL language of which a formal syntax is provided in ISO/IEC 23001-4, and which will be defined in Amendment 1 to ISO/IEC 23002-4.

Document History

April 1, 2015
Information technology - MPEG video technologies - Part 4: Video tool library - Amendment 2: FU and FN descriptions for HEVC
A description is not available for this item.
December 1, 2014
Information technology - MPEG video technologies - Part 4: Video tool library - Amendment 1: Graphics tool library (GTL) for the reconfigurable multimedia coding (RMC) framework
A description is not available for this item.
NEN-ISO/IEC 23002-4
April 1, 2014
Information technology - MPEG video technologies - Part 4: Video tool library
NEN-ISO/IEC 23002-4 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs,...
August 1, 2011
Information technology - MPEG video technologies - Part 4: Video tool library
A description is not available for this item.
January 1, 2010
Information technology - MPEG video technologies - Part 4: Video tool library
This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of...
Advertisement