NEN-ISO/IEC 23002-4
Information technology - MPEG video technologies - Part 4: Video tool library
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This part of ISO/IEC 23002 defines the description of the MPEG video tool library (VTL) based on the decoder description specified in ISO/IEC 23001-4. This tool library defines the specification of FUs, which are sufficient to build complete decoding solutions according to the following coding standards: ? ISO/IEC 14496-2 (MPEG-4 Simple Profile), and ? ISO/IEC 14496-10 (MPEG-4 AVC Constrained Baseline Profile). The objective of ISO/IEC 23001-4 is to define the general framework principles, and this part of ISO/IEC 23002 defines the MPEG VTL that includes relevant tools (or FUs) from the existing MPEG coding standards. Each FU is defined in the form of a textual description, which can be found in 4.1. The input and output behavior follows the conventions described in Clause 5 (general-purpose FUs), Clause 6 (MPEG-4 FUs), and Clause 7 (MPEG-4 AVC FUs). This part of ISO/IEC 23002 compliant implementations can be designed using any software or hardware language and components. The reference software for the textual specification of FUs is written in RVC-CAL language of which a formal syntax is provided in ISO/IEC 23001-4, and which will be defined in Amendment 1 to ISO/IEC 23002-4.
Document History