NEN-ISO/IEC/IEEE 8802-22/A1

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands

inactive
Organization: NEN
Publication Date: 1 October 2017
Status: inactive
Page Count: 526
ICS Code (Networking): 35.110

Document History

Telecommunications and information exchange between systems - Wireless Regional Area Networks (WRAN) - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service
This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area...
October 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
A description is not available for this item.
NEN-ISO/IEC/IEEE 8802-22/A1
October 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
A description is not available for this item.
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
NEN-ISO/IEC/IEEE 8802-22 specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks...
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
ISO/IEC/IEEE 8802-22 specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised...
Advertisement