NEN-ISO/IEC/IEEE 8802-22

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
ICS Code (Networking): 35.110
scope:

ISO/IEC/IEEE 8802-22 specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised of a professional fixed base station with fixed and portable user terminals operating in the VHF/UHF TV broadcast bands between 54 MHz to 862 MHz

Document History

Telecommunications and information exchange between systems - Wireless Regional Area Networks (WRAN) - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service
This standard specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul wireless regional area...
October 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
A description is not available for this item.
October 1, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
A description is not available for this item.
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
NEN-ISO/IEC/IEEE 8802-22 specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks...
NEN-ISO/IEC/IEEE 8802-22
May 1, 2015
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
ISO/IEC/IEEE 8802-22 specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint wireless regional area networks comprised...
Advertisement