NEN 10664-1
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 144 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
Applies to equipment for use up to 2000 m above sea level having a rated voltage up to a.c. 1000 V with rated frequencies up to 30 kHz or a rated voltage up to d.c. 1500 V. Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Includes methods of electric testing with respect to insulation coordination.
Document History
February 1, 1997
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
In the third line of the last paragraph, delete "B,".
NEN 10664-1
October 1, 1996
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Applies to equipment for use up to 2000 m above sea level having a rated voltage up to a.c. 1000 V with rated frequencies up to 30 kHz or a rated voltage up to d.c. 1500 V. Specifies the requirements...