NEN 10664-1/C1

Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 1
ICS Code (Insulation): 29.080
scope:

In the third line of the last paragraph, delete "B,".

Document History

NEN 10664-1/C1
February 1, 1997
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
In the third line of the last paragraph, delete "B,".
October 1, 1996
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Applies to equipment for use up to 2000 m above sea level having a rated voltage up to a.c. 1000 V with rated frequencies up to 30 kHz or a rated voltage up to d.c. 1500 V. Specifies the requirements...

References

Advertisement