NEN 2078/A1
Requirements for industrial gas installations
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This standard gives requirements for the design, construction, ducts, boiler rooms, tests and the related safety aspects of gas installations with a nominal pressure to 40 bar for non-household applications and for installations for space heating not falling under NEN 1078.
Document History
October 1, 2001
Requirements for industrial gas installations
This standard gives requirements for the design, construction, ducts, boiler rooms, tests and the related safety aspects of gas installations with a nominal pressure to 40 bar for non-household...
NEN 2078/A1
February 1, 2000
Requirements for industrial gas installations
This standard gives requirements for the design, construction, ducts, boiler rooms, tests and the related safety aspects of gas installations with a nominal pressure to 40 bar for non-household...
August 1, 1998
Requirements for industrial gas installations
Sets forth the requirements to be met by the design, construction and testing of piping and the installation of gas appliances and the related safety aspects of gas installations in an industrial...
May 1, 1997
Requirements for industrial gas installations
This standard gives requirements for the design, construction, ducts, boiler rooms, tests and the related safety aspects of gas installations with a nominal pressure to 40 bar for non-household...
March 1, 1996
Regulations for industrial gas installations
This standard gives requirements for the design, construction, ducts, boiler rooms, tests and the related safety aspects of gas installations with a nominal pressure to 40 bar for non-household...
June 1, 1993
Regulations for installations for natural gas GAVO-1987 - Part 2: Supplementary regulations for special installations
A description is not available for this item.
May 1, 1987
Regulations for installations for natural gas GAVO-1987 - Part 2: Supplementary regulations for large special installations
A description is not available for this item.