NEN 3172
Paper-insulated lead-covered power cables - Construction and testing
| Organization: | NEN |
| Publication Date: | 1 December 1979 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This standard gives guidelines for the construction and testing of paper-insulated lead-covered power cables with copper or aluminium core(s). The guidelines for inspection relate not only to the cables given in the tables but also to paper-insulated lead-covered cables in general intended for networks with a rated DC voltage up to and including 1.2 kV and with a rated voltage up to and including 30 kV and a rated frequency between 50 and 60 Hz. The standard applies to armoured and non-armoured power cables, in which no internal or external pressure is applied, with copper or aluminium core(s).
Document History