NEN 3172

Paper-insulated lead-covered power cables - Construction and testing

active
Organization: NEN
Publication Date: 1 December 1979
Status: active
Page Count: 56
ICS Code (Cables): 29.060.20
ICS Code (Electricity supply systems): 91.140.50
scope:

This standard gives guidelines for the construction and testing of paper-insulated lead-covered power cables with copper or aluminium core(s). The guidelines for inspection relate not only to the cables given in the tables but also to paper-insulated lead-covered cables in general intended for networks with a rated DC voltage up to and including 1.2 kV and with a rated voltage up to and including 30 kV and a rated frequency between 50 and 60 Hz. The standard applies to armoured and non-armoured power cables, in which no internal or external pressure is applied, with copper or aluminium core(s).

Document History

November 1, 1999
Paper-insulated lead-covered power cables - Construction and testing
A description is not available for this item.
November 1, 1987
Supplement to NEN 3172 - Paper-insulated lead-covered power cables - Construction and testing
A description is not available for this item.
June 1, 1982
Supplement to NEN 3172 - Paper-insulated lead-covered power cables - Construction and testing
A description is not available for this item.
NEN 3172
December 1, 1979
Paper-insulated lead-covered power cables - Construction and testing
This standard gives guidelines for the construction and testing of paper-insulated lead-covered power cables with copper or aluminium core(s). The guidelines for inspection relate not only to the...
December 1, 1979
Paper-insulated lead-covered power cables - Construction and testing
This standard gives guidelines for the construction and testing of paper-insulated lead-covered power cables with copper or aluminium core(s). The guidelines for inspection relate not only to the...
November 1, 1967
Specifications for the composition, testing and current rating for paper-insulated lead-covered power cables with coppr conductor(s)
A description is not available for this item.
May 1, 1963
Paper insulated lead-covered powercables with copper condustor(s)
A description is not available for this item.
Advertisement