NEN 6774

TGB 1990 - Steel Structures - Requirements for steel qualities according to NEN-EN 10025 and NEN-EN 10113 in relation to brittle fracture of predominantly statically loaded structures

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 35
ICS Code (Steel structures): 91.080.13
scope:

This standard gives requirements for the steel quality of a steel building construction NEN 6770 laid down to a building construction made of cold formed steel strip sections and/or corrugated sheets. Also determination methods are given to test if the building construction comply with the requirements.

Document History

December 1, 2001
Steel Structures - TGB 1990 - Requirements for steel qualities for construction steels in relation to brittle fracture of predominantly statically loaded structures
A description is not available for this item.
January 1, 2000
TGB 1990 - Steel Structures - Requirements for steel qualities for construction steels in relation to brittle fracture of predominantly statically loaded structures
This standard gives requirements for the steel quality of a steel building construction NEN 6770 laid down to a building construction made of cold formed steel strip sections and/or corrugated...
NEN 6774
November 1, 1996
TGB 1990 - Steel Structures - Requirements for steel qualities according to NEN-EN 10025 and NEN-EN 10113 in relation to brittle fracture of predominantly statically loaded structures
This standard gives requirements for the steel quality of a steel building construction NEN 6770 laid down to a building construction made of cold formed steel strip sections and/or corrugated...
Advertisement