NEN 6774
TGB 1990 - Steel Structures - Requirements for steel qualities for construction steels in relation to brittle fracture of predominantly statically loaded structures
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This standard gives requirements for the steel quality of a steel building construction NEN 6770 laid down to a building construction made of cold formed steel strip sections and/or corrugated sheets. Also determination methods are given to test if the building construction comply with the requirements.
Document History
December 1, 2001
Steel Structures - TGB 1990 - Requirements for steel qualities for construction steels in relation to brittle fracture of predominantly statically loaded structures
A description is not available for this item.
NEN 6774
January 1, 2000
TGB 1990 - Steel Structures - Requirements for steel qualities for construction steels in relation to brittle fracture of predominantly statically loaded structures
This standard gives requirements for the steel quality of a steel building construction NEN 6770 laid down to a building construction made of cold formed steel strip sections and/or corrugated...
November 1, 1996
TGB 1990 - Steel Structures - Requirements for steel qualities according to NEN-EN 10025 and NEN-EN 10113 in relation to brittle fracture of predominantly statically loaded structures
This standard gives requirements for the steel quality of a steel building construction NEN 6770 laid down to a building construction made of cold formed steel strip sections and/or corrugated...