NEN-EN 10215

Continuously hot-dip aluminium-zinc (AZ) coated steel strip and sheet - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Specifies requirements for continuously hot-dip aluminium-zinc alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is the final thickness of the delivered product after coating.

Document History

August 1, 1995
Continuously hot-dip aluminium-zinc (AZ) coated steel strip and sheet - Technical delivery conditions
Specifies requirements for continuously hot-dip aluminium-zinc alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is...
NEN-EN 10215
August 1, 1995
Continuously hot-dip aluminium-zinc (AZ) coated steel strip and sheet - Technical delivery conditions
Specifies requirements for continuously hot-dip aluminium-zinc alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is...
Advertisement