NEN-EN 10215
Continuously hot-dip aluminium-zinc (AZ) coated steel strip and sheet - Technical delivery conditions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Specifies requirements for continuously hot-dip aluminium-zinc alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is the final thickness of the delivered product after coating.
Document History
NEN-EN 10215
August 1, 1995
Continuously hot-dip aluminium-zinc (AZ) coated steel strip and sheet - Technical delivery conditions
Specifies requirements for continuously hot-dip aluminium-zinc alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is...
August 1, 1995
Continuously hot-dip aluminium-zinc (AZ) coated steel strip and sheet - Technical delivery conditions
Specifies requirements for continuously hot-dip aluminium-zinc alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is...