NEN-EN 1186-13
Materials and articles in contact with foodstuffs - Plastics - Part 13: Test methods for overall migration at high temperatures
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
Describest test methods for the determination of the overall migration into fatty food simulants from plastics materials and articles, by total immersion of test specimens in a fatty food simulant at temperatures from 100 °C up to and including, 175 °C for selected times. Also described is a procedure with a substitute test medium. In this substitute procedure the mass of components adsorbed on modified polyphenylene oxide (MPPO) is taken as a measure for the assessment of the overall migration into olive oil.
Document History