NEN-EN 1253-2

Gullies for buildings - Part 2: Roof drains and floor gullies without trap

active, Most Current
Organization: NEN
Publication Date: 1 February 2015
Status: active
Page Count: 41
ICS Code (Drainage systems): 91.140.80
scope:

NEN-EN 1253-2 classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking as well as test methods of factory made roof drains and floor gullies without trap (further: floor gullies) for buildings, irrespective of the material for use in drainage systems. Although normally used to convey rainwater and wastewater, these roof drains and floor gullies without trap may convey other wastewater provided there is no risk of damage to components or of injury to health. This European Standard does not apply to trapped floor gullies with a depth of water seal of at least 50 mm as specified in EN 1253-1.

Document History

NEN-EN 1253-2
February 1, 2015
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
NEN-EN 1253-2 classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design,...
February 1, 2013
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
NEN-EN 1253-2 classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design,...
March 1, 2004
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to EN 1253-1:2003 and access covers in accordance with EN 1253-4.
September 1, 2002
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to EN 1253-1:2003 and access covers in accordance with EN 1253-4.
October 1, 1998
Gullies for buildings - Part 2: Test methods
Specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
January 1, 1994
Gullies for buildings - Part 2: Test methods
Specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
Advertisement