NEN-EN 1253-2
Gullies for buildings - Part 2: Test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Drainage systems): | 91.140.80 |
scope:
Specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
Document History
February 1, 2015
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
NEN-EN 1253-2 classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design,...
February 1, 2013
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
NEN-EN 1253-2 classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design,...
March 1, 2004
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to EN 1253-1:2003 and access covers in accordance with EN 1253-4.
September 1, 2002
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to EN 1253-1:2003 and access covers in accordance with EN 1253-4.
NEN-EN 1253-2
October 1, 1998
Gullies for buildings - Part 2: Test methods
Specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
January 1, 1994
Gullies for buildings - Part 2: Test methods
Specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.